Micro Commercial Components Corp. Single Diodes MURS1JBL-TP

Description
DIODE STANDARD 600V 1A DO214AA
Request a Quote Datasheet
Description
DIODE STANDARD 600V 1A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-MURS1JBL-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-MURS1JBL-TP-ND
Single Diodes 353-MURS1JBL-TP-ND
DIODE STANDARD 600V 1A DO214AA

DIODE STANDARD 600V 1A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Bulk Product Status: Active Technology: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Bulk
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Diode and Rectifier - 280-MURS1JBL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MURS1JBL-TP
Diode and Rectifier 280-MURS1JBL-TP
Interface Product overview: MURS1JBL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS1JBL-TP can be used for catalog matching and distributor lookup.

Interface Product overview: MURS1JBL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS1JBL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers - MURS1JBL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
MURS1JBL-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers MURS1JBL-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Step Recovery Diodes
Product Number 353-MURS1JBL-TP-ND 280-MURS1JBL-TP MURS1JBL-TP
Product Name Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Diode and Rectifier Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VF 1.25 volts
VR 600 volts
Unlock Full Specs
to access all available technical data