Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 400V 1.5A DO214AA
Rectifiers 3A,400V,50NS,UF RECT,SMD
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MURS340S-M3/5BT-ND | MURS340S-M3/5BT | MURS340S-M3/5BT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |