Manufacturer: Vishay
Win Source Part Number: 208932-MURS360-E3/9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS360
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURS460; MURS360HM3_A/H; MURS360HE3_A/H; MURS360HE3/9AT;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS360-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-E3/9AT can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 600V 3A DO214AB
Rectifiers 600 Volt 3.0A 50ns 125 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 208932-MURS360-E3/9AT | 280-MURS360-E3/9AT | MURS360-E3/9ATGITR-ND | MURS360-E3/9AT | MURS360-E3/9AT |
| Product Name | Diodes, Rectifiers - Single - MURS360-E3/9AT | 4 A 600 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.28 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 75 ns |