Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 1.5A DO214AA
Rectifiers 3A,600V,50ns SMB, UF Rect, SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MURS360SHE3_A/H-ND | MURS360SHE3_A/H | MURS360SHE3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |