Micro Commercial Components Corp. Diodes, Rectifiers - Arrays - MURSB1620CTA-TP MURSB1620CTA-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 893606-MURSB1620CTA- TP Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MURSB1620 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0080 Other Part Number: 353-MURSB1620CTA-TPT R, 353-MURSB1620CTA-TPC T, 353-MURSB1620CTA-TPD KR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 893606-MURSB1620CTA- TP Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MURSB1620 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0080 Other Part Number: 353-MURSB1620CTA-TPT R, 353-MURSB1620CTA-TPC T, 353-MURSB1620CTA-TPD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MURSB1620CTA-TP - 893606-MURSB1620CTA-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURSB1620CTA-TP
893606-MURSB1620CTA-TP
Diodes, Rectifiers - Arrays - MURSB1620CTA-TP 893606-MURSB1620CTA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 893606-MURSB1620CTA- TP Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MURSB1620 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0080 Other Part Number: 353-MURSB1620CTA-TPT R, 353-MURSB1620CTA-TPC T, 353-MURSB1620CTA-TPD KR

Manufacturer: Micro Commercial Co
Win Source Part Number: 893606-MURSB1620CTA-TP
Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURSB1620
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0080
Other Part Number: 353-MURSB1620CTA-TPTR, 353-MURSB1620CTA-TPCT, 353-MURSB1620CTA-TPDKR

Buy Now Datasheet
Diode Arrays - 353-MURSB1620CTA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 353-MURSB1620CTA-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 353-MURSB1620CTA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURSB1620CTA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURSB1620CTA-TP
Discrete Semiconductor Products - Diodes - Rectifiers MURSB1620CTA-TP
DIODE ARRAY GP 200V 16A D2PAK

DIODE ARRAY GP 200V 16A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 893606-MURSB1620CTA-TP 353-MURSB1620CTA-TPTR-ND MURSB1620CTA-TP
Product Name Diodes, Rectifiers - Arrays - MURSB1620CTA-TP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Zener Diodes - 7081885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details