Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MURS240-E3/5BT MURS240-E3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 1228679-MURS240-E3/5 BT Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1228679-MURS240-E3/5 BT Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS240-E3/5BT - 1228679-MURS240-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS240-E3/5BT
1228679-MURS240-E3/5BT
Diodes, Rectifiers - Single - MURS240-E3/5BT 1228679-MURS240-E3/5BT
Manufacturer: Vishay Win Source Part Number: 1228679-MURS240-E3/5 BT Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1228679-MURS240-E3/5BT
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
400V 2A Diode and Rectifier - 280-MURS240-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
280-MURS240-E3/5BT
400V 2A Diode and Rectifier 280-MURS240-E3/5BT
DIODE GEN PURP 400V 2A DO214AA Product overview: MURS240-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240-E3/5BT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2A DO214AA Product overview: MURS240-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS240-E3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS240-E3/5BT-ND
Single Diodes MURS240-E3/5BT-ND
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS240-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS240-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers MURS240-E3/5BT
DIODE GEN PURP 400V 2A DO214AA

DIODE GEN PURP 400V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS240-E3/5BT
Rectifiers MURS240-E3/5BT
Rectifiers 400 Volt 2.0A 50ns 35 Amp IFSM

Rectifiers 400 Volt 2.0A 50ns 35 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1228679-MURS240-E3/5BT 280-MURS240-E3/5BT MURS240-E3/5BT-ND MURS240-E3/5BT MURS240-E3/5BT
Product Name Diodes, Rectifiers - Single - MURS240-E3/5BT 400V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) SMB DO-214AA-2
Unlock Full Specs
to access all available technical data