Vishay Intertechnology, Inc. 4A 600V Diode and Rectifier MURS360-M3/57T

Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MURS360-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MURS360-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 600V Diode and Rectifier - 280-MURS360-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 600V Diode and Rectifier
280-MURS360-M3/57T
4A 600V Diode and Rectifier 280-MURS360-M3/57T
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MURS360-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-M3/57T can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MURS360-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-MURS360-M3/57TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AB

DIODE STANDARD 600V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-MURS360-M3/57TCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-MURS360-M3/57TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1355253-MURS360-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1355253-MURS360-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1355253-MURS360-M3/57T
Win Source Part Number: 1355253-MURS360-M3/5 7T Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: MURS360 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1355253-MURS360-M3/57T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Base Product Number: MURS360
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS360-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS360-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers MURS360-M3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS360-M3/57T
Rectifiers MURS360-M3/57T
Rectifiers 3A,600V,50NS,UF Rect, SMD

Rectifiers 3A,600V,50NS,UF Rect, SMD

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-MURS360-M3/57T 112-MURS360-M3/57TDKR-ND 1355253-MURS360-M3/57T MURS360-M3/57T MURS360-M3/57T
Product Name 4A 600V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 1.28 volts 1.28 volts
VR 600 volts
Unlock Full Specs
to access all available technical data