Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes MURS3GB-TP

Description
Win Source Part Number: 1366777-MURS3GB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: MURS3 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366777-MURS3GB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: MURS3 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366777-MURS3GB-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366777-MURS3GB-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366777-MURS3GB-TP
Win Source Part Number: 1366777-MURS3GB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: MURS3 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366777-MURS3GB-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: MURS3
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - MURS3GB-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS3GB-TPMSTR-ND
Single Diodes MURS3GB-TPMSTR-ND
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS3GB-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS3GB-TPMSCT-ND
Single Diodes MURS3GB-TPMSCT-ND
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS3GB-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS3GB-TPMSDKR-ND
Single Diodes MURS3GB-TPMSDKR-ND
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
400V 3A Diode and Rectifier - 280-MURS3GB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-MURS3GB-TP
400V 3A Diode and Rectifier 280-MURS3GB-TP
DIODE GEN PURP 400V 3A DO214AA Product overview: MURS3GB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS3GB-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A DO214AA Product overview: MURS3GB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS3GB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS3GB-TP
Rectifiers MURS3GB-TP
Rectifiers 3A,400V, Super Fast Recovery Rectifiers,SMB Package

Rectifiers 3A,400V, Super Fast Recovery Rectifiers,SMB Package

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS3GB-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS3GB-TP
Discrete Semiconductor Products - Diodes - Rectifiers MURS3GB-TP
DIODE GEN PURP 400V 3A DO214AA

DIODE GEN PURP 400V 3A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1366777-MURS3GB-TP MURS3GB-TPMSTR-ND 280-MURS3GB-TP MURS3GB-TP MURS3GB-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes 400V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 1 volts 1 volts
VR 400 volts
IR 0.0050 mA
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR65-02VE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
3 suppliers
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diode - HR1N5420 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 400 ns
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 40 amps
VRRM 1200 volts
View Details