137V Clamp 11A Ipp Tvs Diode Through Hole CASE-1
TVS DIODE 85.5VWM 137VC CASE-1
TVS 100V 5% 1500W BI PLASTIC (040-200D) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MX1.5KE100CA/TR-ND | MX1.5KE100CA/TR | 32AJ7869 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 100V 5% 1500W Bi Plastic (040-200D) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 137 volts | 137 volts |