Win Source Part Number: 1081167-MURS340-E3/9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): SURS8360T3G; MURS360-E3/57T; MURS360-E3/9AT; STTH3L06S; S3B-E3/57T; S3M; ES3BMURS340-E39AT; MURS340E3/9AT;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-MURS340-E3/9ATTR
Base Product Number: MURS340
DIODE STANDARD 400V 3A DO214AB
DIODE GEN PURP 400V 3A DO214AB
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
DIODE 4 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS340-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340-E3/9AT can be used for catalog matching and distributor lookup.
Rectifiers 400 Volt 3.0A 50ns 125 Amp IFSM
DIODE GEN PURP 400V 3A DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1081167-MURS340-E3/9AT | 112-MURS340-E3/9ATDKR-ND | 280-MURS340-E3/9AT | MURS340-E3/9AT | MURS340-E3/9AT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 4 A 400 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.28 volts | |||
| VR | 400 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 75 ns |