DIODE STANDARD 200V 3A DO214AB
DIODE STANDARD 200V 3A DO214AB
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 200V 3A DO214AB
Rectifiers 200 Volt 3.0A 25ns 125 Amp IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-MURS320HE3_A/HDKR-ND | MURS320HE3_A/H | MURS320HE3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |