DIODES Incorporated Diodes, Rectifiers - Single - MURS160-13 MURS160-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1228673-MURS160-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1228673-MURS160-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS160-13 - 1228673-MURS160-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS160-13
1228673-MURS160-13
Diodes, Rectifiers - Single - MURS160-13 1228673-MURS160-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1228673-MURS160-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 1228673-MURS160-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now
Singapore, Singapore
600V 1A Diode and Rectifier
280-MURS160-13
600V 1A Diode and Rectifier 280-MURS160-13
DIODE GEN PURP 600V 1A SMB Product overview: MURS160-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A SMB Product overview: MURS160-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS160DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS160DITR-ND
Single Diodes MURS160DITR-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS160-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS160-13
Discrete Semiconductor Products - Diodes - Rectifiers MURS160-13
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1228673-MURS160-13 280-MURS160-13 MURS160DITR-ND MURS160-13
Product Name Diodes, Rectifiers - Single - MURS160-13 600V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050404 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diode and Rectifier - 280-AIDK12S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
4 suppliers