Vishay Intertechnology, Inc. Single Diodes MURS160-M3/52T

Description
Diode Standard 600V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS160-M3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS160-M3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS160-M3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
SMD 1A 600V Diode and Rectifier - 280-MURS160-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 600V Diode and Rectifier
280-MURS160-M3/52T
SMD 1A 600V Diode and Rectifier 280-MURS160-M3/52T
1A,600V,50NS,UF RECT,SMD Product overview: MURS160-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160-M3/52T can be used for catalog matching and distributor lookup.

1A,600V,50NS,UF RECT,SMD Product overview: MURS160-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURS160-M3/52T - 1081199-MURS160-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS160-M3/52T
1081199-MURS160-M3/52T
Diodes, Rectifiers - Single - MURS160-M3/52T 1081199-MURS160-M3/52T
Manufacturer: Vishay Win Source Part Number: 1081199-MURS160-M3/5 2T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1081199-MURS160-M3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS160-M3/52T
Rectifiers MURS160-M3/52T
Rectifiers 1A,600V,50NS,UF RECT,SMD

Rectifiers 1A,600V,50NS,UF RECT,SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS160-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS160-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers MURS160-M3/52T
DIODE GEN PURP 600V 1A DO214AA

DIODE GEN PURP 600V 1A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number MURS160-M3/52TGITR-ND 280-MURS160-M3/52T 1081199-MURS160-M3/52T MURS160-M3/52T MURS160-M3/52T
Product Name Single Diodes SMD 1A 600V Diode and Rectifier Diodes, Rectifiers - Single - MURS160-M3/52T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers