Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MURS260-E3/5BT MURS260-E3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 059690-MURS260-E3/5B T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 059690-MURS260-E3/5B T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS260-E3/5BT - 059690-MURS260-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS260-E3/5BT
059690-MURS260-E3/5BT
Diodes, Rectifiers - Single - MURS260-E3/5BT 059690-MURS260-E3/5BT
Manufacturer: Vishay Win Source Part Number: 059690-MURS260-E3/5B T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 059690-MURS260-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2 A 600 V Diode and Rectifier - 280-MURS260-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 600 V Diode and Rectifier
280-MURS260-E3/5BT
2 A 600 V Diode and Rectifier 280-MURS260-E3/5BT
DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS260-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS260-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS260-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS260-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS260-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS260-E3/5BT
Rectifiers MURS260-E3/5BT
Rectifiers 600 Volt 2.0A 50ns 35 Amp IFSM

Rectifiers 600 Volt 2.0A 50ns 35 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS260-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS260-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers MURS260-E3/5BT
DIODE GEN PURP 600V 2A DO214AA

DIODE GEN PURP 600V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 059690-MURS260-E3/5BT 280-MURS260-E3/5BT MURS260-E3/5BTGITR-ND MURS260-E3/5BT MURS260-E3/5BT
Product Name Diodes, Rectifiers - Single - MURS260-E3/5BT 2 A 600 V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.45 volts 1.45 volts
VR 600 volts
IR 0.0050 mA
trr 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS16J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Rail/Tube
RoHS Compliant RoHS
View Details
2 suppliers