Win Source Part Number: 966781-MURS260-M3/52
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 2 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): MURS160-E3/52T; BYG23M-E3/TR; BYG20G-E3/TR; US2MA; US2KA; US2JA;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MURS260
DIODE GEN PURP 600V 2A DO214AA
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
DIODE STANDARD 600V 2A DO214AA
Diode Switching 600V 2A 2-Pin SMB T/R Product overview: MURS260-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260-M3/52T can be used for catalog matching and distributor lookup.
Rectifiers 2A,600V,50NS,UF RECT,SMD
DIODE GEN PURP 600V 2A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 966781-MURS260-M3/52T | 112-MURS260-M3/52TCT-ND | 280-MURS260-M3/52T | MURS260-M3/52T | MURS260-M3/52T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 2A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.45 volts | 1.45 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 75 ns |