Vishay Intertechnology, Inc. 1.5A 600V Diode and Rectifier MURS360S-M3/5BT

Description
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS360S-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-M3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS360S-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-M3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 600V Diode and Rectifier - 280-MURS360S-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
280-MURS360S-M3/5BT
1.5A 600V Diode and Rectifier 280-MURS360S-M3/5BT
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS360S-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-M3/5BT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS360S-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-MURS360S-M3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1.5A DO214AA

DIODE STANDARD 600V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-MURS360S-M3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-MURS360S-M3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1.5A DO214AA

DIODE STANDARD 600V 1.5A DO214AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 3A,600V,50NS,UF RECT,SMD

Rectifiers 3A,600V,50NS,UF RECT,SMD

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURS360S-M3/5BT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS360S-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers MURS360S-M3/5BT
DIODE GEN PURP 600V 1.5A DO214AA

DIODE GEN PURP 600V 1.5A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-MURS360S-M3/5BT 112-MURS360S-M3/5BTCT-ND MURS360S-M3/5BT MURS360S-M3/5BT
Product Name 1.5A 600V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data