Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 400V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS340SHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340SHE3_A/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1081169-MURS340SHE3_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): VSSB420S-M3/5BT; CS2M-E3/I; CS2D-E3/I; CS2K-E3/I; S2G-13-F; S2B-13-FMURS340SHE3-
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MURS340SHE3_A/I-ND,M
Base Product Number: MURS340
DIODE GEN PURP 400V 1.5A DO214AA
Rectifiers 3A,400V,50ns SMB, UF Rect, SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | MURS340SHE3_A/IGITR-ND | 280-MURS340SHE3_A/I | 1081169-MURS340SHE3_A/I | MURS340SHE3_A/I | MURS340SHE3_A/I |
| Product Name | Single Diodes | 1.5A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.45 volts | 1.45 volts | |||
| VR | 400 volts |