Vishay Intertechnology, Inc. Single Diodes MURS320-E3/9AT

Description
DIODE GEN PURP 200V 3A DO214AB
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 3A DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-MURS320-E3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-MURS320-E3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-MURS320-E3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 3A DO214AB

DIODE STANDARD 200V 3A DO214AB

Buy Now Datasheet
4 A 200 V Diode and Rectifier - 280-MURS320-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 200 V Diode and Rectifier
280-MURS320-E3/9AT
4 A 200 V Diode and Rectifier 280-MURS320-E3/9AT
DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS320-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320-E3/9AT can be used for catalog matching and distributor lookup.

DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS320-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS320-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS320-E3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers MURS320-E3/9AT
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS320-E3/9AT
Rectifiers MURS320-E3/9AT
Rectifiers 200 Volt 3.0A 25ns 125 Amp IFSM

Rectifiers 200 Volt 3.0A 25ns 125 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-MURS320-E3/9ATCT-ND 280-MURS320-E3/9AT MURS320-E3/9AT MURS320-E3/9AT
Product Name Single Diodes 4 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data