63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-MUZ36VLFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 200 watts |
| VC | 63 volts |