Vishay Intertechnology, Inc. Single Diodes MURS260HE3_A/H

Description
DIODE STANDARD 600V 2A DO214AA
Request a Quote Datasheet
Description
DIODE STANDARD 600V 2A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-MURS260HE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2A DO214AA

DIODE STANDARD 600V 2A DO214AA

Buy Now Datasheet
Single Diodes - 112-MURS260HE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-MURS260HE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2A DO214AA

DIODE STANDARD 600V 2A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1172446-MURS260HE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1172446-MURS260HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1172446-MURS260HE3_A/H
Win Source Part Number: 1172446-MURS260HE3_A /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 2 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): MURS260HE3 A/H; MURS260HE3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: MURS260

Win Source Part Number: 1172446-MURS260HE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 2 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): MURS260HE3 A/H; MURS260HE3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MURS260

Buy Now Datasheet
Automotive 600V 2A Diode and Rectifier - 280-MURS260HE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 2A Diode and Rectifier
280-MURS260HE3_A/H
Automotive 600V 2A Diode and Rectifier 280-MURS260HE3_A/H
Diode Switching 600V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: MURS260HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260HE3_A/H can be used for catalog matching and distributor lookup.

Diode Switching 600V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: MURS260HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260HE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS260HE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS260HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MURS260HE3_A/H
DIODE GEN PURP 600V 2A DO214AA

DIODE GEN PURP 600V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS260HE3_A/H
Rectifiers MURS260HE3_A/H
Rectifiers 2A,600V,50ns SMB, UF Rect, SMD

Rectifiers 2A,600V,50ns SMB, UF Rect, SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-MURS260HE3_A/HDKR-ND 1172446-MURS260HE3_A/H 280-MURS260HE3_A/H MURS260HE3_A/H MURS260HE3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 600V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.45 volts 1.45 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package G 10b
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details