DIODE GEN PURP 400V 1.5A DO214AB Product overview: MURS340S-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340S-E3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1081206-MURS340S-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
DIODE STANDARD 400V 1.5A DO214AA
DIODE GEN PURP 400V 1.5A DO214AA
Rectifiers 3.0 Amp 400V 50ns 35 Amp IFSM
DIODE GEN PURP 400V 1.5A DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MURS340S-E3/52T | 1081206-MURS340S-E3/52T | 112-MURS340S-E3/52TTR-ND | MURS340S-E3/52T | MURS340S-E3/52T |
| Product Name | 400V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - MURS340S-E3/52T | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 1.45 volts | 1.45 volts |