Good-Ark Semiconductor OEM Parts - OEM Parts (M - N) - MURS440 MURS440

Description
Manufacturer: GOOD-ARK Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081170-MURS440 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Schedule B: 8541100080, 8541100080
Request a Quote Datasheet
Description
Manufacturer: GOOD-ARK Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081170-MURS440 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Schedule B: 8541100080, 8541100080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MURS440 - 1081170-MURS440 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MURS440
1081170-MURS440
OEM Parts - OEM Parts (M - N) - MURS440 1081170-MURS440
Manufacturer: GOOD-ARK Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081170-MURS440 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Schedule B: 8541100080, 8541100080

Manufacturer: GOOD-ARK Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081170-MURS440
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Schedule B: 8541100080, 8541100080

Buy Now
High Efficiency Rectifiers - 1602-MURS440 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
High Efficiency Rectifiers
1602-MURS440
High Efficiency Rectifiers 1602-MURS440
Rectifier, Ultra-Fast/High Efficiency, Glass Passivated, 4A, 400V, DO-214AB (SMC)

Rectifier, Ultra-Fast/High Efficiency, Glass Passivated, 4A, 400V, DO-214AB (SMC)

Supplier's Site Datasheet
Single Diodes - 4786-MURS440DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-MURS440DKR-ND
Single Diodes 4786-MURS440DKR-ND
RECTIFIER, ULTRA-FAST/HIGH EFFIC

RECTIFIER, ULTRA-FAST/HIGH EFFIC

Buy Now Datasheet
Single Diodes - 4786-MURS440TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-MURS440TR-ND
Single Diodes 4786-MURS440TR-ND
RECTIFIER, ULTRA-FAST/HIGH EFFIC

RECTIFIER, ULTRA-FAST/HIGH EFFIC

Buy Now Datasheet
Single Diodes - 4786-MURS440CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-MURS440CT-ND
Single Diodes 4786-MURS440CT-ND
RECTIFIER, ULTRA-FAST/HIGH EFFIC

RECTIFIER, ULTRA-FAST/HIGH EFFIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey
Product Category Diodes Rectifiers Diodes
Product Number 1081170-MURS440 1602-MURS440 4786-MURS440DKR-ND
Product Name OEM Parts - OEM Parts (M - N) - MURS440 High Efficiency Rectifiers Single Diodes
Package DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 286-12CWQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details