92V Clamp 16.3A Ipp Tvs Diode Through Hole CASE-1
TVS DIODE 58.1VWM 92VC CASE-1
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MX1.5KE68A/TR-ND | MX1.5KE68A/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 92 volts | 92 volts |