10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount USM
10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount USM
10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount USM
TVS DIODE 6.2VWM 10VC USM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-MUZ6V2LFDKR-ND | MUZ6V2,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | USM |
| Peak Pulse Power | 175 watts | 175 watts |
| VC | 10 volts | 10 volts |