94V Clamp 160A Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS DIODE 58VWM 94VC CASE 5A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MX15KP58CA/TR-ND | MX15KP58CA/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | Case 5A (DO-204AR) |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 94 volts | 94 volts |