26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount USM
26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount USM
26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount USM
TVS DIODE 12VWM 26VC USM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-MUZ12VLFCT-ND | MUZ12V,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | USM |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 26 volts | 26 volts |