Vishay Intertechnology, Inc. Single Diodes MURS340HE3_A/I

Description
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS340HE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - MURS340HE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1020622-MURS340HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1020622-MURS340HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1020622-MURS340HE3_A/I
Win Source Part Number: 1020622-MURS340HE3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 4 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 3 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MURS340HE3_A/IGICT,M URS340HE3_A/IGITR,MU RS340HE3_A/I-ND Base Product Number: MURS340

Win Source Part Number: 1020622-MURS340HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 4 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MURS340HE3_A/IGICT,MURS340HE3_A/IGITR,MURS340HE3_A/I-ND
Base Product Number: MURS340

Buy Now Datasheet
400V 3A Diode and Rectifier - 280-MURS340HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-MURS340HE3_A/I
400V 3A Diode and Rectifier 280-MURS340HE3_A/I
DIODE GEN PURP 400V 3A DO214AB Product overview: MURS340HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340HE3_A/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A DO214AB Product overview: MURS340HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS340HE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS340HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers MURS340HE3_A/I
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS340HE3_A/I
Rectifiers MURS340HE3_A/I
Rectifiers 400 Volt 3.0A 50ns 125 Amp IFSM

Rectifiers 400 Volt 3.0A 50ns 125 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number MURS340HE3_A/IGICT-ND 1020622-MURS340HE3_A/I 280-MURS340HE3_A/I MURS340HE3_A/I MURS340HE3_A/I
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.28 volts 1.28 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data