50 V, 2 A Ultrafast Rectifier, SMB, 2500-REEL Product overview: MURS205T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS205T3 can be used for catalog matching and distributor lookup.
Diode Standard 50V 2A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1228676-MURS205T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 50V 2A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MURS205T3 | MURS205T3-ND | 1228676-MURS205T3 | MURS205T3 |
| Product Name | 50 V 2 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURS205T3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel |