Manufacturer: ON Semiconductor
Win Source Part Number: 928522-MURS260T3
Features: Diode Standard 600 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MURS26
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MURS260T3OSDKR, MURS260T3OSTR, MURS260T3OSCT
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V, SMB, 2500-REEL Product overview: MURS260T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260T3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Surface Mount SMB
DIODE GEN PURP 600V 2A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 928522-MURS260T3 | 280-MURS260T3 | MURS260T3OSTR-ND | MURS260T3 |
| Product Name | Diodes, Rectifiers - Single - MURS260T3 | 2 A 600 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 600 V 2A Surface Mount SMB | |||
| Package | Tape and Reel | SMB | ||
| IO | 2 amps |