TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating... | |
| Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 363 - 393 Wire Size (AWG) : 9.6 Wire Size (KCMIL) : 777 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power... | |
| Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Accepts Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Accepts Insulation Diameter Range (INCH) : .08 - .125 Wire Size (MMSQ) : .26 - 1.65... | |
| Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Accepts Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size... | |
| Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size... | |
| Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Accepts Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size... | |
| Body Features Button Color : Blue, Red Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts... | |
| Body Features Button Color : Blue, Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts... | |
| Body Features Button Color : Red Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation... | |
| Body Features Button Color : Yellow, Red Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts... | |
| Body Features Button Color : Yellow Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation... | |
| Body Features Color Code : No Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .32 MM [.012 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal... | |
| Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 16.96 MM [.668 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness... | |
| Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight... | |
| Body Features Inspection Slot : No Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : .185 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : .856 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : 1.007 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : 1.073 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : 1.105 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : 1.363 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .185 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .652 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .846 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .932 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .93 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .966 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : 1.13 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : 1.32 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .155 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .603 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .637 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .652 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .687 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .693 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .763 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .85 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : 1.029 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : 1.609 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : 3.456 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : 4.505 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Weight per Piece (G) : .791 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Weight per Piece (G) : .866 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Weight per Piece (G) : .928 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Weight per Piece (G) : 2.015 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Weight per Piece (G) : 2.237 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Red Weight per Piece (G) : 2.488 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : .249 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : .395 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : 1.768 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : 1.834 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : 2.435 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : 7.793 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : .395 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 2.408 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 4.976 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 6.864 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 7.736 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 7.9165 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .287 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .302 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .614 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .6 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .703 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .775 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .782 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .7 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .821 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .91 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .964 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : .969 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 1.021 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 1.305 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 1.503 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 1.653 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 2.002 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 2.24 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 2.27 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 2.284 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 2.373 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 2.691 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 3.018 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 3.415 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 3.648 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : .121 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : .185 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Blue Stripe Color : Blue Weight per Piece (G) : .902 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Blue Weight per Piece (G) : .183 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .155 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : .745 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Red Weight per Piece (G) : .155 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Red Weight per Piece (G) : 4.536 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : .395 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Insulation Sleeve Color : Yellow Stripe Color : Yellow Weight per Piece (G) : 1.947 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel... | |
| Body Features Inspection Slot : Yes Weight per Piece (G) : .286 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II... | |
| Body Features Inspection Slot : Yes Weight per Piece (G) : .322 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II... | |
| Body Features Insulation Color : Blue Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Color : Blue Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Color : Blue Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Color : Light Blue Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire... | |
| Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable... | |
| Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Color : Red Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable... | |
| Body Features Insulation Color : Yellow Insulation Material : Nylon Insulation Sleeve Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Color : Yellow Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Body Features Insulation Material : Nylon Insulation Sleeve Material : Copper Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard Configuration Features Compatible With Wire... | |
| Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Insulation Type : Pre-Insulated Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Step Down Configuration... | |
| Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With... | |
| Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp... | |
| Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Mating... | |
| Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ] Crimp Wire Terminal Type :... | |
| Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type :... | |
| Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 13 MM [.512 INCH ] Crimp Wire Terminal Type :... | |
| Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ] Crimp Wire Terminal Type :... | |
| Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal Type :... | |
| Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM [.624 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 22 MM [.858 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 13 MM [.512 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM [.78 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 14 MM [.551 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Ivory Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Ivory Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM [.39 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM [.624 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Turquoise Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 14 MM [.551 INCH ]... | |
| Body Features Insulation Material : PP Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM [.702 INCH ]... | |
| Body Features Insulation Material : PVC Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Blue Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .904 Configuration Features... | |
| Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .244 Configuration Features... | |
| Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.432 Configuration Features... | |
| Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .257 Configuration Features... | |
| Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .43 Configuration Features... | |
| Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .604 Configuration Features... | |
| Body Features Insulation Material : Vinyl Insulation Sleeve Material : Copper Plating Material : Tin Primary Product Color : Blue Primary Product Material : Copper Weight per Piece (G) : 5.531 Configuration Features Compatible With Wire... | |
| Body Features Insulation Material : Vinyl Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : 2.145 Configuration Features Splice Capacity : 1 Contact Features Contact Plating Material : Tin Dimensions Overall... | |
| Body Features Insulation Material : Vinyl Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : 1.631 Configuration Features Splice Capacity : 1 Dimensions Overall Product Length : 66.68 MM [2.625 INCH ] Terminal Material... | |
| Body Features Insulation Material : Vinyl Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : 3.07 Configuration Features Splice Capacity : 1 Dimensions Overall Product Length : 53.16 MM [2.093 INCH ] Terminal Material... | |
| Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM | |
| Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 3.06 G [.108 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Insulation Sleeve Material : Copper Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round... | |
| Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.61 Configuration Features Compatible... | |
| Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Red - Translucent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.48 Configuration Features Compatible... | |
| Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 3.8 Configuration Features Compatible... | |
| Body Features Insulation Sleeve Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating... | |
| Body Features Insulation Sleeve Material : Nylon Primary Product Color : Red Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire... | |
| Body Features Insulation Sleeve Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating... | |
| Body Features Insulation Sleeve Material : Nylon Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed... | |
| Body Features Non-Magnetic : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50... | |
| Body Features Primary Product Color : Black Splice Features : Standard Weight per Piece (G) : 2 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity :... | |
| Body Features Primary Product Color : Orange Splice Features : Standard Weight per Piece (G) : 1.2 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity :... | |
| Body Features Primary Product Color : Purple Splice Features : Standard Weight per Piece (G) : 2.4 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity :... | |
| Body Features Primary Product Color : Red Splice Features : Standard Weight per Piece (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity :... | |
| Body Features Primary Product Color : Yellow Splice Features : Standard Weight per Piece (G) : 1.6 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity :... | |
| Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Green, Yellow Contact Current Rating (Max) (AMP) : 5... | |
| Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold... | |
| Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold... | |
| Body Features Socket Hood Material : Brass Socket Hood Plating Material : Gold Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold... | |
| Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material :... | |
| Body Features Terminal & Contact Weight (G) : 30 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 15.9 MM [.626 INCH ]... | |
| Body Features Terminal & Contact Weight (G) : 37.736 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 18.59 MM [.732 INCH ]... | |
| Body Features Terminal & Contact Weight : .036 G [.001 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.7 MM [.07 INCH ] Product Length : 14.8 MM [.58 INCH ] Recovered Inside Diameter : .5 MM [.021 INCH ] Wire... | |
| Body Features Weight per Piece (G) : .255 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating... | |
| Body Features Weight per Piece (G) : .775 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal... | |
| Body Features Weight per Piece (G) : .805 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal... | |
| Body Features Weight per Piece (G) : 1.081 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I Ring & Spade... | |
| Body Features Weight per Piece (G) : 1.102 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal... | |
| Body Features Weight per Piece (G) : 1.159 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I Ring & Spade... | |
| Body Features Weight per Piece (G) : 1.278 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class I Ring & Spade... | |
| Body Features Weight per Piece (G) : 1.49 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 19.94 MM [.785 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 20.19 MM [.795 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.36 MM [1.077 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.36 MM [1.078 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.61 MM [1.087 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 23 Contact Length : 21.59 MM [.85 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Length : 19.96 MM [.786 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 28.24 MM [1.112 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Length : 5.9 MM [.232 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 17.1 MM [.673 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Product... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM [.058 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM [.076 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.9 MM [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Length : 11.9 MM [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish :... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Product Type... | |
| Configuration Features Number of Positions : 52 Contact Features 端子のベース材質 : Brass Alloy Contact Mating Area Plating Material : Gold, Silver Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Retention Within Housing :... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.18 MM [.44 INCH ] Compatible Insulation Diameter (Max) : 10.59 MM [.417 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.41 MM [.528 INCH ] Compatible Insulation Diameter (Max) : 13.03 MM [.513 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.27 MM [.562 INCH ] Compatible Insulation Diameter (Max) : 16.08 MM [.633 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 15.9 MM [.626 INCH ] Compatible Insulation Diameter (Max) : 14.57 MM [.574 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 18.03 MM [.71 INCH ] Compatible Insulation Diameter (Max) : 16.07 MM [.633 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter :... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.29... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3.1... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing :... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright... | |
| Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.6 MM [.377 INCH ] Compatible Insulation Diameter Range : 7.9 - 9.6 MM | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing :... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Mating Pin Diameter : 2.13 MM [.084 INCH ] Wire Contact... | |
| Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Black, Red Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Black Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Gray Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, White Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Length : 29.9 MM [1.177 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 16.64 MM [.655 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 16.64 MM [.655 INCH ] Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Dimensions... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 16.96 MM [.668 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 18.23 MM [.718 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 23.06 MM [.908 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 23.06 MM [.908 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 23.85 MM [.939 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Retention Within Housing : With... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 24.51 MM [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 24.58 MM [.968 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 24.64 MM [.97 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Unplated Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing : With... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 26.57 MM [1.046 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.54 Contact Retention Within... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 27.69 MM [1.09 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Retention Within Housing : With... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 28.93 MM [1.139 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 29.85 MM [1.175 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 29.95 MM [1.179 INCH ] Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Identification Marking Contact Color Code :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 31.98 MM [1.259 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 32.89 MM [1.295 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 36.2 MM [1.425 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 37.08 MM [1.46 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 20... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 20... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Retention Within... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With... | |
| Contact Features Contact Base Material : Copper Contact Length : 23.93 MM [.942 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Contact Length : 26.97 MM [1.062 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Identification... | |
| Contact Features Contact Base Material : Copper Contact Length : 26.97 MM [1.062 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Retention Within Housing : With Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area... | |
| Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 6.28 MM [.25 INCH ] Dimensions Wire Size (AWG) : 4 Mechanical Attachment Connector... | |
| Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 6.28 MM [.25 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Operation/Applicatio n... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Operation/Applicatio n Circuit... | |
| Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 9.52 MM [.375 INCH ] Dimensions Wire Size (AWG) : 4 - 2... | |
| Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit... | |
| Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ] Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM | |
| Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 3.4 MM [.134 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector... | |
| Contact Features Contact Mating Area Plating Material Thickness : 4 - 10 MICM [157.48 - 393.7 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ] Packaging Features Packaging Method : Box Termination Features Product... | |
| Contact Features Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.133 INCH ] Terminal Plating Material : Tin Dimensions Product Length : 8.4 MM [.33 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height :... | |
| Usage Conditions Insulation Option : Fully Insulated |
| << Prev | Next >> |