TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET112005R0000

Description
Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 2.2 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 2.2 MM  [.087 INCH ] Compatible Insulation Diameter Range : 3.2 MM , 6.6 MM  [.126 INCH , .26 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 2.2 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 2.2 MM  [.087 INCH ] Compatible Insulation Diameter Range : 3.2 MM , 6.6 MM  [.126 INCH , .26 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET112005R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET112005R0000
Crimp Wire Pins, Tabs & Ferrules 1SET112005R0000
Body Features Insulation Material : PP Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 2.2 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 2.2 MM  [.087 INCH ] Compatible Insulation Diameter Range : 3.2 MM , 6.6 MM  [.126 INCH , .26 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PP
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter (MM) : 2.2
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 16
  • 2-Wire Size (MMSQ) : 1.5
  • Barrel Inside Diameter : 2.2 MM  [.087 INCH ]
  • Compatible Insulation Diameter Range : 3.2 MM , 6.6 MM  [.126 INCH , .26 INCH ]
  • Overall Product Length : 16 MM  [.63 INCH ]
  • Strip Length : 12 MM  [.472 INCH ]
  • Terminal Material Thickness : .15 MM  [.006 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Terminal Features : Double Wire
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET112005R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details