TE Connectivity
Connector Contacts
208270-4
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 24.51 MM [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : Blue/Black/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 24.51 MM [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : Blue/Black/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 24.51 MM [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : Blue/Black/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 24.51 MM [.965 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20 - 16
Identification Marking
- Contact Color Code : Blue/Black/Orange
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Package
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
208270-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 34 AWG
View Details
2 suppliers
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details