TE Connectivity Splices 1SET141018R0000

Description
Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Insulation Type : Pre-Insulated Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Inside Diameter (Recovered) : 1.5 MM  [.059 INCH ] Outside Diameter : 5.64 MM  [.222 INCH ] Overall Product Length : 42.06 MM  [1.656 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .26 - .96, 2.62 - 6.64 Wire Size (AWG) : 12 - 10, 22 - 18 Electrical Characteristics Operating Voltage : 300 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Insulation Type : Pre-Insulated Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Inside Diameter (Recovered) : 1.5 MM  [.059 INCH ] Outside Diameter : 5.64 MM  [.222 INCH ] Overall Product Length : 42.06 MM  [1.656 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .26 - .96, 2.62 - 6.64 Wire Size (AWG) : 12 - 10, 22 - 18 Electrical Characteristics Operating Voltage : 300 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET141018R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Insulation Type : Pre-Insulated Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Inside Diameter (Recovered) : 1.5 MM  [.059 INCH ] Outside Diameter : 5.64 MM  [.222 INCH ] Overall Product Length : 42.06 MM  [1.656 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .26 - .96, 2.62 - 6.64 Wire Size (AWG) : 12 - 10, 22 - 18 Electrical Characteristics Operating Voltage : 300 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon
  • Insulation Sleeve Material : Nylon
  • Insulation Type : Pre-Insulated
  • Plating Material : Tin
  • Primary Product Color : Yellow - Translucent
  • Primary Product Material : Copper
  • Splice Features : Step Down

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Inside Diameter (Recovered) : 1.5 MM  [.059 INCH ]
  • Outside Diameter : 5.64 MM  [.222 INCH ]
  • Overall Product Length : 42.06 MM  [1.656 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .26 - .96, 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10, 22 - 18

Electrical Characteristics


  • Operating Voltage : 300 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET141018R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers