TE Connectivity Splices 1SET141002R0000

Description
Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.432 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ] Overall Product Length : 27.33 MM  [1.076 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Operating Voltage : 600 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.432 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ] Overall Product Length : 27.33 MM  [1.076 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Operating Voltage : 600 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET141002R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.432 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ] Overall Product Length : 27.33 MM  [1.076 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Operating Voltage : 600 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PVC
  • Insulation Sleeve Material : Vinyl
  • Plating Material : Tin
  • Primary Product Color : Red
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : 1.432

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • Overall Product Length : 27.33 MM  [1.076 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Operating Voltage : 600 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928.
  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 90 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET141002R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details