Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow
Configuration Features Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 2.08 MM [.082 INCH ] Accepts Insulation Diameter Range : 1.27 - 2.08 MM [.05 - .082 INCH ] Overall Product Length : 17.2 MM [.679 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810
Electrical Characteristics Voltage (Max) (V) : 300
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Sealable : No Shape Description : SPADE-028 Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Inspection Slot : No
- Insulation Sleeve Color : Yellow
- Stripe Color : Yellow
Configuration Features
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Closed
- Ring & Spade Terminal Type : Spring Spade
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 2.08 MM [.082 INCH ]
- Accepts Insulation Diameter Range : 1.27 - 2.08 MM [.05 - .082 INCH ]
- Overall Product Length : 17.2 MM [.679 INCH ]
- Stud Diameter : 3.51 MM [.138 INCH ]
- Tongue Thickness : .5 MM [.02 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
- Wire Size (CMA) : 202 - 810
Electrical Characteristics
Industry Standards
- Government Qualified : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Sealable : No
- Shape Description : SPADE-028
- Stud Size : M3.5, #6
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]