TE Connectivity
Ring Terminals
2102581-1
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 15.9 MM [.626 INCH ] Compatible Insulation Diameter (Max) : 14.57 MM [.574 INCH ] Compatible Insulation Diameter Range : 12.45 - 14.58 MM [.49 - .574 INCH ] Product Length : 92.96 MM [3.66 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 5.97 MM [.235 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 134292 - 138168
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 15.9 MM [.626 INCH ] Compatible Insulation Diameter (Max) : 14.57 MM [.574 INCH ] Compatible Insulation Diameter Range : 12.45 - 14.58 MM [.49 - .574 INCH ] Product Length : 92.96 MM [3.66 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 5.97 MM [.235 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 134292 - 138168
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 15.9 MM [.626 INCH ] Compatible Insulation Diameter (Max) : 14.57 MM [.574 INCH ] Compatible Insulation Diameter Range : 12.45 - 14.58 MM [.49 - .574 INCH ] Product Length : 92.96 MM [3.66 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 5.97 MM [.235 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 134292 - 138168
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 15.9 MM [.626 INCH ]
- Compatible Insulation Diameter (Max) : 14.57 MM [.574 INCH ]
- Compatible Insulation Diameter Range : 12.45 - 14.58 MM [.49 - .574 INCH ]
- Product Length : 92.96 MM [3.66 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 5.97 MM [.235 INCH ]
- Wire Size (MMSQ) : 71.3
- Wire Size (AWG) : 2/0
- Wire Size (CMA) : 134292 - 138168
Packaging Features
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : Yes
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
2102581-1 |
A123716-ND |
|
Product Name
|
Ring Terminals |
Terminals - Rectangular Connectors |
|
Material
|
Tin
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details