TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET111025R0000

Description
Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM  [.78 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 10.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Barrel Inside Diameter : 10.3 MM  [.406 INCH ] Compatible Insulation Diameter Range : 14.9 MM , 15 MM  [.591 INCH , .587 INCH ] Overall Product Length : 36 MM  [1.418 INCH ] Strip Length : 25 MM  [.984 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM  [.78 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 10.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Barrel Inside Diameter : 10.3 MM  [.406 INCH ] Compatible Insulation Diameter Range : 14.9 MM , 15 MM  [.591 INCH , .587 INCH ] Overall Product Length : 36 MM  [1.418 INCH ] Strip Length : 25 MM  [.984 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET111025R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET111025R0000
Crimp Wire Pins, Tabs & Ferrules 1SET111025R0000
Body Features Insulation Material : PP Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM  [.78 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 10.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Barrel Inside Diameter : 10.3 MM  [.406 INCH ] Compatible Insulation Diameter Range : 14.9 MM , 15 MM  [.591 INCH , .587 INCH ] Overall Product Length : 36 MM  [1.418 INCH ] Strip Length : 25 MM  [.984 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PP
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 20 MM  [.78 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter (MM) : 10.3
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 1
  • 2-Wire Size (MMSQ) : 50
  • Barrel Inside Diameter : 10.3 MM  [.406 INCH ]
  • Compatible Insulation Diameter Range : 14.9 MM , 15 MM  [.591 INCH , .587 INCH ]
  • Overall Product Length : 36 MM  [1.418 INCH ]
  • Strip Length : 25 MM  [.984 INCH ]
  • Terminal Material Thickness : .3 MM  [.011 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET111025R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details