1SET112004R0000 -- CRIMP WIRE PINS, TABS & FERRULES
TE ConnectivityCrimp Wire Pins, Tabs & Ferrules1SET112004R0000
Description
Body Features Insulation Material : PP Primary Product Color : Red
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.95 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 1.95 MM [.077 INCH ] Compatible Insulation Diameter Range : 5.4 MM , 2.6 MM [.213 INCH , .103 INCH ] Overall Product Length : 15 MM [.591 INCH ] Strip Length : 11 MM [.433 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : PP Primary Product Color : Red
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.95 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 1.95 MM [.077 INCH ] Compatible Insulation Diameter Range : 5.4 MM , 2.6 MM [.213 INCH , .103 INCH ] Overall Product Length : 15 MM [.591 INCH ] Strip Length : 11 MM [.433 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features Insulation Material : PP Primary Product Color : Red
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM [.312 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.95 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 1.95 MM [.077 INCH ] Compatible Insulation Diameter Range : 5.4 MM , 2.6 MM [.213 INCH , .103 INCH ] Overall Product Length : 15 MM [.591 INCH ] Strip Length : 11 MM [.433 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
Insulation Material : PP
Primary Product Color : Red
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Mating Area Length : 8 MM [.312 INCH ]
Crimp Wire Terminal Type : Ferrule
Mating Pin Diameter (MM) : 1.95
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
2-Wire Size (AWG) : 17
2-Wire Size (MMSQ) : 1
Barrel Inside Diameter : 1.95 MM [.077 INCH ]
Compatible Insulation Diameter Range : 5.4 MM , 2.6 MM [.213 INCH , .103 INCH ]
Overall Product Length : 15 MM [.591 INCH ]
Strip Length : 11 MM [.433 INCH ]
Terminal Material Thickness : .15 MM [.005 INCH ]
Wire Size (MMSQ) : 1
Wire Size (AWG) : 17
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : No
Terminal Features : Double Wire
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : 105 DEGC [221 DEGF ]