TE Connectivity Connector Contacts 205090-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Gray Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : Blue, Orange, Gray Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter (MM) : .04 Termination Post & Tail Length (MM) : .31 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Gray Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : Blue, Orange, Gray Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter (MM) : .04 Termination Post & Tail Length (MM) : .31 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 205090-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
205090-1
Connector Contacts 205090-1
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Gray Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Identification Marking Contact Color Code : Blue, Orange, Gray Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter (MM) : .04 Termination Post & Tail Length (MM) : .31 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Color Bands : Orange, Blue, Gray
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : .07 MM  [1.83 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Identification Marking


  • Contact Color Code : Blue, Orange, Gray

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
  • Termination Post & Tail Diameter (MM) : .04
  • Termination Post & Tail Length (MM) : .31

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
General Terminal - 205090-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
205090-1
General Terminal 205090-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site Datasheet
MIL-SPEC. SOCKET, M39029/63-368 - 70084246 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIL-SPEC. SOCKET, M39029/63-368
70084246
MIL-SPEC. SOCKET, M39029/63-368 70084246
Shell constructed of steel, class G, cadmium plated per QQ-P-416. AWG: 24-20; insulation diameter range: 0.068.

Shell constructed of steel, class G, cadmium plated per QQ-P-416. AWG: 24-20; insulation diameter range: 0.068.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 205090-1 205090-1 70084246
Product Name Connector Contacts General Terminal MIL-SPEC. SOCKET, M39029/63-368
North American 20 to 24 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details