TE Connectivity Splices 1SET161005R0000

Description
Body Features Insulation Material : Vinyl Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : 2.145 Configuration Features Splice Capacity : 1 Contact Features Contact Plating Material : Tin Dimensions Overall Product Length : 66.68 MM  [2.625 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards CSA Certified : Yes Government Qualified Splice : No RU (UL Component Program) : Approved Operation/Applicatio n Heavy Duty : No Other Comment : Recommended for UL applications. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Vinyl Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : 2.145 Configuration Features Splice Capacity : 1 Contact Features Contact Plating Material : Tin Dimensions Overall Product Length : 66.68 MM  [2.625 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards CSA Certified : Yes Government Qualified Splice : No RU (UL Component Program) : Approved Operation/Applicatio n Heavy Duty : No Other Comment : Recommended for UL applications. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET161005R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : Vinyl Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : 2.145 Configuration Features Splice Capacity : 1 Contact Features Contact Plating Material : Tin Dimensions Overall Product Length : 66.68 MM  [2.625 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards CSA Certified : Yes Government Qualified Splice : No RU (UL Component Program) : Approved Operation/Applicatio n Heavy Duty : No Other Comment : Recommended for UL applications. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Material : Vinyl
  • Plating Material : Tin
  • Primary Product Material : Brass
  • Weight per Piece (G) : 2.145

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Plating Material : Tin

Dimensions


  • Overall Product Length : 66.68 MM  [2.625 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .33 - 6
  • Wire Size (AWG) : 22 - 10

Housing Features


  • Housing Material : PVC

Industry Standards


  • CSA Certified : Yes
  • Government Qualified Splice : No
  • RU (UL Component Program) : Approved

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Recommended for UL applications.

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET161005R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details