TE Connectivity Ring Terminals & Spade Terminals 1SET121015R0000

Description
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 7.9165 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Accepts Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Overall Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : RING-043 Stud Size : M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 7.9165 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Accepts Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Overall Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : RING-043 Stud Size : M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1SET121015R0000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1SET121015R0000
Ring Terminals & Spade Terminals 1SET121015R0000
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Weight per Piece (G) : 7.9165 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Accepts Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Overall Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : RING-043 Stud Size : M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Inspection Slot : No
  • Insulation Sleeve Color : Yellow
  • Weight per Piece (G) : 7.9165

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Accepts Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Overall Product Length : 24.21 MM  [.95 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : 1 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Shape Description : RING-043
  • Stud Size : M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET121015R0000
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details