TE Connectivity
Connector Contacts
208264-4
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Blue/Brown
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Blue/Brown
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Blue/Brown
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 16.26 MM [.64 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Size : Size 22
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : Blue/Brown
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
208264-4 |
|
Product Name
|
Connector Contacts |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details