TE Connectivity Splices 1SET142003R0000

Description
Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .43 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.84 MM  [.23 INCH ] Overall Product Length : 22.1 MM  [.87 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Operating Voltage : 600 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .43 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.84 MM  [.23 INCH ] Overall Product Length : 22.1 MM  [.87 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Operating Voltage : 600 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET142003R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : PVC Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .43 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.84 MM  [.23 INCH ] Overall Product Length : 22.1 MM  [.87 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Operating Voltage : 600 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PVC
  • Insulation Sleeve Material : Vinyl
  • Plating Material : Tin
  • Primary Product Color : Yellow
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : .43

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 5.84 MM  [.23 INCH ]
  • Overall Product Length : 22.1 MM  [.87 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Operating Voltage : 600 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 90 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET142003R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details