TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET112012R0000

Description
Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.7 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 18 2-Wire Size (MMSQ) : .75 Barrel Inside Diameter : 1.7 MM  [.067 INCH ] Compatible Insulation Diameter Range : 2.4 MM , 5 MM  [.095 INCH , .197 INCH ] Overall Product Length : 17 MM  [.67 INCH ] Strip Length : 13 MM  [.511 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.7 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 18 2-Wire Size (MMSQ) : .75 Barrel Inside Diameter : 1.7 MM  [.067 INCH ] Compatible Insulation Diameter Range : 2.4 MM , 5 MM  [.095 INCH , .197 INCH ] Overall Product Length : 17 MM  [.67 INCH ] Strip Length : 13 MM  [.511 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET112012R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET112012R0000
Crimp Wire Pins, Tabs & Ferrules 1SET112012R0000
Body Features Insulation Material : PP Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.7 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 18 2-Wire Size (MMSQ) : .75 Barrel Inside Diameter : 1.7 MM  [.067 INCH ] Compatible Insulation Diameter Range : 2.4 MM , 5 MM  [.095 INCH , .197 INCH ] Overall Product Length : 17 MM  [.67 INCH ] Strip Length : 13 MM  [.511 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PP

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 10 MM  [.39 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter (MM) : 1.7
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 18
  • 2-Wire Size (MMSQ) : .75
  • Barrel Inside Diameter : 1.7 MM  [.067 INCH ]
  • Compatible Insulation Diameter Range : 2.4 MM , 5 MM  [.095 INCH , .197 INCH ]
  • Overall Product Length : 17 MM  [.67 INCH ]
  • Strip Length : 13 MM  [.511 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Terminal Features : Double Wire
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET112012R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details