TE Connectivity Connector Contacts 208267-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 23.06 MM  [.908 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 23.06 MM  [.908 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 208267-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
208267-2
Connector Contacts 208267-2
Contact Features Contact Base Material : Copper Alloy Contact Length : 23.06 MM  [.908 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 23.06 MM  [.908 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Socket

Identification Marking


  • Contact Color Code : Red/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 208267-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details