Body Features Inspection Slot : No Weight per Piece (G) : .782
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM [.115 - .17 INCH ] Overall Product Length : 16.97 MM [.668 INCH ] Stud Diameter : 2.36 MM [.093 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Electrical Characteristics Voltage (Max) (V) : 300
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Sealable : No Shape Description : RING-041 Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Inspection Slot : No
- Weight per Piece (G) : .782
Configuration Features
- Number of Holes : 1
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Closed
- Ring & Spade Terminal Type : Ring Tongue
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ]
- Accepts Insulation Diameter Range : 2.92 - 4.31 MM [.115 - .17 INCH ]
- Overall Product Length : 16.97 MM [.668 INCH ]
- Stud Diameter : 2.36 MM [.093 INCH ]
- Tongue Thickness : .79 MM [.031 INCH ]
- Wire Size (MMSQ) : 1.25 - 2
- Wire Size (AWG) : 16 - 14
- Wire Size (CMA) : 2050 - 5180
Electrical Characteristics
Industry Standards
- Government Qualified : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Sealable : No
- Shape Description : RING-041
- Stud Size : #2, M2
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]