TE Connectivity Coax Contacts 201144-1

Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Comment : A ferrule and retention spring (201142-2) are required for each pin and socket. Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 187, RG 179A, RG 179, RG 187A, RG 179B, Belden 9221, RG 161 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Comment : A ferrule and retention spring (201142-2) are required for each pin and socket. Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 187, RG 179A, RG 179, RG 187A, RG 179B, Belden 9221, RG 161 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 201144-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
201144-1
Coax Contacts 201144-1
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Comment : A ferrule and retention spring (201142-2) are required for each pin and socket. Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 187, RG 179A, RG 179, RG 187A, RG 179B, Belden 9221, RG 161 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Angle : Straight
  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Gold

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Mating Retention : Without
  • Contact Type : Socket
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Other


  • Comment : A ferrule and retention spring (201142-2) are required for each pin and socket.
  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 187, RG 179A, RG 179, RG 187A, RG 179B, Belden 9221, RG 161
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Connector Type : Coaxial Contacts
  • Product Type : Contact
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 201144-1
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers