TE Connectivity
Connector Contacts
205791-3
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper
Dimensions Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Identification Marking Contact Color Code : Green/Black
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper
Dimensions Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Identification Marking Contact Color Code : Green/Black
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper
Dimensions Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Identification Marking Contact Color Code : Green/Black
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 19.81 MM [.78 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]
- Contact Retention Within Housing : With
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Copper
Dimensions
- Wire Size (MMSQ) : .05 - .15
- Wire Size (AWG) : 30 - 26
Identification Marking
- Contact Color Code : Green/Black
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Loose Piece
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
205791-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.6100 to 1.21 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details