TE Connectivity Coax Contacts 201146-9

Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 100 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Comment : A ferrule and retention spring (201142-2) are required for each pin and socket. Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 55, RG 223, RG 58, RG 141, RG 58B, RG 58C, RG 55B, RG 55A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 100 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Comment : A ferrule and retention spring (201142-2) are required for each pin and socket. Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 55, RG 223, RG 58, RG 141, RG 58B, RG 58C, RG 55B, RG 55A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 201146-9 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
201146-9
Coax Contacts 201146-9
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 100 Contact Mating Retention : Without Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Comment : A ferrule and retention spring (201142-2) are required for each pin and socket. Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 55, RG 223, RG 58, RG 141, RG 58B, RG 58C, RG 55B, RG 55A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Angle : Straight
  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Gold

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Thickness (MICIN) : 100
  • Contact Mating Retention : Without
  • Contact Type : Socket
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Other


  • Comment : A ferrule and retention spring (201142-2) are required for each pin and socket.
  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58A, RG 55, RG 223, RG 58, RG 141, RG 58B, RG 58C, RG 55B, RG 55A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Connector Type : Coaxial Contacts
  • Product Type : Contact
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 201146-9
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details