TE Connectivity
Connector Contacts
205311-3
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ]
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
Identification Marking
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
205311-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
International
0.4000 to 1.5 mm2
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details